Capital Lighting, Inc. P4110-43 Mid. Chandeliers-Glass Up 762006

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Colonial Silver Weight: 49.7 Product Name: Eight Light Chandelier UPC: 785247411023 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Colonial Silver Weight: 49.7 Product Name: Eight Light Chandelier UPC: 785247411023 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4110-43 Mid. Chandeliers-Glass Up - 762006 - Capital Lighting, Inc.
Columbus, OH, USA
P4110-43 Mid. Chandeliers-Glass Up
762006
P4110-43 Mid. Chandeliers-Glass Up 762006
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Colonial Silver Weight: 49.7 Product Name: Eight Light Chandelier UPC: 785247411023 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Colonial Silver
Weight: 49.7
Product Name: Eight Light Chandelier
UPC: 785247411023
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762006
Product Name P4110-43 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details