Capital Lighting, Inc. 65172 Mini Pendants-Rod 761899

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109697 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109697 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65172 Mini Pendants-Rod - 761899 - Capital Lighting, Inc.
Columbus, OH, USA
65172 Mini Pendants-Rod
761899
65172 Mini Pendants-Rod 761899
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927109697 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927109697
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761899
Product Name 65172 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details