Capital Lighting, Inc. 65186 Pendants-Bowl Style 761879

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 19 Product Name: Three Light Inverted Pendant UPC: 783927111560 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 19 Product Name: Three Light Inverted Pendant UPC: 783927111560 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65186 Pendants-Bowl Style - 761879 - Capital Lighting, Inc.
Columbus, OH, USA
65186 Pendants-Bowl Style
761879
65186 Pendants-Bowl Style 761879
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 19 Product Name: Three Light Inverted Pendant UPC: 783927111560 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Bronze
Weight: 19
Product Name: Three Light Inverted Pendant
UPC: 783927111560
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761879
Product Name 65186 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details