Capital Lighting, Inc. 65187 Pendants-Bowl Style 761877

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927111645 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927111645 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65187 Pendants-Bowl Style - 761877 - Capital Lighting, Inc.
Columbus, OH, USA
65187 Pendants-Bowl Style
761877
65187 Pendants-Bowl Style 761877
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927111645 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 13
Product Name: Three Light Inverted Pendant
UPC: 783927111645
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761877
Product Name 65187 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details