Capital Lighting, Inc. 69032 Sconces-Pocket 761830

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109659 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109659 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT

Suppliers

Company
Product
Description
Supplier Links
69032 Sconces-Pocket - 761830 - Capital Lighting, Inc.
Columbus, OH, USA
69032 Sconces-Pocket
761830
69032 Sconces-Pocket 761830
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 4 Product Name: Two Light Wall Fixture UPC: 783927109659 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ULPT

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 4
Product Name: Two Light Wall Fixture
UPC: 783927109659
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ULPT

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761830
Product Name 69032 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details