Capital Lighting, Inc. 6963OZ Sconces-Single Glass 761819

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 783927130301 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 783927130301 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6963OZ Sconces-Single Glass - 761819 - Capital Lighting, Inc.
Columbus, OH, USA
6963OZ Sconces-Single Glass
761819
6963OZ Sconces-Single Glass 761819
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 783927130301 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Extension: 10.5
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3
Product Name: One Light Wall Fixture
UPC: 783927130301
Category: Wall Fixtures
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761819
Product Name 6963OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details