Capital Lighting, Inc. 6963NI Sconces-Single Glass 761817

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Mount UPC: 783927119214 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Mount UPC: 783927119214 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6963NI Sconces-Single Glass - 761817 - Capital Lighting, Inc.
Columbus, OH, USA
6963NI Sconces-Single Glass
761817
6963NI Sconces-Single Glass 761817
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 10.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Mount UPC: 783927119214 Category: Wall Fixtures Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Extension: 10.5
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Wall Mount
UPC: 783927119214
Category: Wall Fixtures
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761817
Product Name 6963NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details