Capital Lighting, Inc. 502-6FR Island/Pool Table-4 Light + 761782

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014081 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014081 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
502-6FR Island/Pool Table-4 Light + - 761782 - Capital Lighting, Inc.
Columbus, OH, USA
502-6FR Island/Pool Table-4 Light +
761782
502-6FR Island/Pool Table-4 Light + 761782
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 17 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014081 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 17
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119014081
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761782
Product Name 502-6FR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details