Capital Lighting, Inc. 8882/2 Sconces-Pocket 761721

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119888224 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119888224 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8882/2 Sconces-Pocket - 761721 - Capital Lighting, Inc.
Columbus, OH, USA
8882/2 Sconces-Pocket
761721
8882/2 Sconces-Pocket 761721
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass Weight: 8 Product Name: Two Light Wall Bracket UPC: 748119888224 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Antique Brass
Weight: 8
Product Name: Two Light Wall Bracket
UPC: 748119888224
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761721
Product Name 8882/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details