Capital Lighting, Inc. 2531TZ Foyer/Hall Lanterns-Open Frame 761694

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927110174 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927110174 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
2531TZ Foyer/Hall Lanterns-Open Frame - 761694 - Capital Lighting, Inc.
Columbus, OH, USA
2531TZ Foyer/Hall Lanterns-Open Frame
761694
2531TZ Foyer/Hall Lanterns-Open Frame 761694
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5 Product Name: Three Light Foyer Chain Hung UPC: 783927110174 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 5
Product Name: Three Light Foyer Chain Hung
UPC: 783927110174
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761694
Product Name 2531TZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details