Capital Lighting, Inc. 2655OZ Mini Pendants-Rod 761644

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927130936 Category: Mini Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927130936 Category: Mini Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2655OZ Mini Pendants-Rod - 761644 - Capital Lighting, Inc.
Columbus, OH, USA
2655OZ Mini Pendants-Rod
761644
2655OZ Mini Pendants-Rod 761644
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927130936 Category: Mini Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927130936
Category: Mini Pendants
Glass: Light umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761644
Product Name 2655OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details