Capital Lighting, Inc. 2667OZ Pendants-Glass Down 761641

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 783927130318 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 783927130318 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2667OZ Pendants-Glass Down - 761641 - Capital Lighting, Inc.
Columbus, OH, USA
2667OZ Pendants-Glass Down
761641
2667OZ Pendants-Glass Down 761641
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 783927130318 Category: Pendants Glass: Light umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.8
Product Name: One Light Pendant
UPC: 783927130318
Category: Pendants
Glass: Light umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761641
Product Name 2667OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details