Capital Lighting, Inc. 65170 Pendants-Glass Down 761588

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Three Light Pendant UPC: 783927109741 Category: Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Three Light Pendant UPC: 783927109741 Category: Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65170 Pendants-Glass Down - 761588 - Capital Lighting, Inc.
Columbus, OH, USA
65170 Pendants-Glass Down
761588
65170 Pendants-Glass Down 761588
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Three Light Pendant UPC: 783927109741 Category: Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 54.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 34
Product Name: Three Light Pendant
UPC: 783927109741
Category: Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761588
Product Name 65170 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details