Capital Lighting, Inc. 65163 Pendants-Bowl Style 761583

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927106146 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927106146 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65163 Pendants-Bowl Style - 761583 - Capital Lighting, Inc.
Columbus, OH, USA
65163 Pendants-Bowl Style
761583
65163 Pendants-Bowl Style 761583
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 15 Product Name: Six Light Inverted Pendant UPC: 783927106146 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 15
Product Name: Six Light Inverted Pendant
UPC: 783927106146
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761583
Product Name 65163 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details