PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 783927012959
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 761566 |
| Product Name | 9022BK Exterior -Wall Mount |
| Application | Residential; Outdoor |