Capital Lighting, Inc. 6494OZ Bathroom Fixtures-Four Lights 761558

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Bath Light UPC: 783927117203 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Bath Light UPC: 783927117203 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6494OZ Bathroom Fixtures-Four Lights - 761558 - Capital Lighting, Inc.
Columbus, OH, USA
6494OZ Bathroom Fixtures-Four Lights
761558
6494OZ Bathroom Fixtures-Four Lights 761558
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Four Light Bath Light UPC: 783927117203 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Four Light Bath Light
UPC: 783927117203
Category: Bath Bracket
Glass: Etched Sunset
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761558
Product Name 6494OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details