Capital Lighting, Inc. 6493OZ Bathroom Fixtures-Three Lights 761555

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927117210 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927117210 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6493OZ Bathroom Fixtures-Three Lights - 761555 - Capital Lighting, Inc.
Columbus, OH, USA
6493OZ Bathroom Fixtures-Three Lights
761555
6493OZ Bathroom Fixtures-Three Lights 761555
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927117210 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927117210
Category: Wall Mounted Bath Fixture
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761555
Product Name 6493OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details