Capital Lighting, Inc. 8880WH Flush Mounts-Bowl Style 761549

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Flush Mount UPC: 783927011808 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Flush Mount UPC: 783927011808 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880WH Flush Mounts-Bowl Style - 761549 - Capital Lighting, Inc.
Columbus, OH, USA
8880WH Flush Mounts-Bowl Style
761549
8880WH Flush Mounts-Bowl Style 761549
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Flush Mount UPC: 783927011808 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927011808
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761549
Product Name 8880WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details