Capital Lighting, Inc. 6406OZ Sconces-Single Glass 761527

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Mount UPC: 783927120661 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Mount UPC: 783927120661 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6406OZ Sconces-Single Glass - 761527 - Capital Lighting, Inc.
Columbus, OH, USA
6406OZ Sconces-Single Glass
761527
6406OZ Sconces-Single Glass 761527
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Mount UPC: 783927120661 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.5
Product Name: One Light Wall Mount
UPC: 783927120661
Category: Wall Mounted Bath Fixture
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761527
Product Name 6406OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details