Capital Lighting, Inc. 6407OZ Bathroom Fixtures-Two Lights 761524

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927120678 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927120678 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6407OZ Bathroom Fixtures-Two Lights - 761524 - Capital Lighting, Inc.
Columbus, OH, USA
6407OZ Bathroom Fixtures-Two Lights
761524
6407OZ Bathroom Fixtures-Two Lights 761524
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927120678 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927120678
Category: Wall Mounted Bath Fixture
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761524
Product Name 6407OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details