Capital Lighting, Inc. 6409OZ Bathroom Fixtures-Four Lights 761523

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927120944 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927120944 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6409OZ Bathroom Fixtures-Four Lights - 761523 - Capital Lighting, Inc.
Columbus, OH, USA
6409OZ Bathroom Fixtures-Four Lights
761523
6409OZ Bathroom Fixtures-Four Lights 761523
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927120944 Category: Wall Mounted Bath Fixture Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 9.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927120944
Category: Wall Mounted Bath Fixture
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761523
Product Name 6409OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details