Capital Lighting, Inc. 6314NI Bathroom Fixtures-Four Lights 761504

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927118248 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927118248 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6314NI Bathroom Fixtures-Four Lights - 761504 - Capital Lighting, Inc.
Columbus, OH, USA
6314NI Bathroom Fixtures-Four Lights
761504
6314NI Bathroom Fixtures-Four Lights 761504
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927118248 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 11.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927118248
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761504
Product Name 6314NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details