Capital Lighting, Inc. 140-6YW Island/Pool Table-4 Light + 761498

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004211 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004211 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
140-6YW Island/Pool Table-4 Light + - 761498 - Capital Lighting, Inc.
Columbus, OH, USA
140-6YW Island/Pool Table-4 Light +
761498
140-6YW Island/Pool Table-4 Light + 761498
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004211 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Extension: 18
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Product Name: Six Light Pendant
UPC: 748119004211
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761498
Product Name 140-6YW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details