Capital Lighting, Inc. 24856 Lamps-Table Lamps 761489

Description
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005263 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005263 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
24856 Lamps-Table Lamps - 761489 - Capital Lighting, Inc.
Columbus, OH, USA
24856 Lamps-Table Lamps
761489
24856 Lamps-Table Lamps 761489
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005263 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Height: 32.25
Bulb
Qty: 1
Wattage: 150
Finish: Westminster Brass
Product Name: One Light Table Lamp
UPC: 38463005263
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761489
Product Name 24856 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details