Capital Lighting, Inc. 24946 Lamps-Table Lamps 761484

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005584 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005584 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
24946 Lamps-Table Lamps - 761484 - Capital Lighting, Inc.
Columbus, OH, USA
24946 Lamps-Table Lamps
761484
24946 Lamps-Table Lamps 761484
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Westminster Brass Product Name: One Light Table Lamp UPC: 38463005584 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Westminster Brass
Product Name: One Light Table Lamp
UPC: 38463005584
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761484
Product Name 24946 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details