Capital Lighting, Inc. 406-1FR Mini Pendants-Cable 761448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406138 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406138 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
406-1FR Mini Pendants-Cable - 761448 - Capital Lighting, Inc.
Columbus, OH, USA
406-1FR Mini Pendants-Cable
761448
406-1FR Mini Pendants-Cable 761448
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 748119406138 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 748119406138
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761448
Product Name 406-1FR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details