Capital Lighting, Inc. 2773AP Mini Pendants-Rod 761397

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.75 Product Name: One Light Mini Pendant UPC: 783927118408 Category: Mini Pendants Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.75 Product Name: One Light Mini Pendant UPC: 783927118408 Category: Mini Pendants Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
2773AP Mini Pendants-Rod - 761397 - Capital Lighting, Inc.
Columbus, OH, USA
2773AP Mini Pendants-Rod
761397
2773AP Mini Pendants-Rod 761397
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.75 Product Name: One Light Mini Pendant UPC: 783927118408 Category: Mini Pendants Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 4.75
Product Name: One Light Mini Pendant
UPC: 783927118408
Category: Mini Pendants
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761397
Product Name 2773AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details