Capital Lighting, Inc. 3122TZ Semi-Flush Mts.-Bowl Style 761363

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.35 Product Name: Three Light Semi Flush UPC: 783927130875 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.35 Product Name: Three Light Semi Flush UPC: 783927130875 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3122TZ Semi-Flush Mts.-Bowl Style - 761363 - Capital Lighting, Inc.
Columbus, OH, USA
3122TZ Semi-Flush Mts.-Bowl Style
761363
3122TZ Semi-Flush Mts.-Bowl Style 761363
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 4.35 Product Name: Three Light Semi Flush UPC: 783927130875 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 4.35
Product Name: Three Light Semi Flush
UPC: 783927130875
Category: Semi-Flush
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761363
Product Name 3122TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details