Capital Lighting, Inc. 3763AP Mid. Chandeliers-Glass Up 761323

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Ceiling Light UPC: 783927118439 Category: Ceiling Lights Glass: White Marble Shipped Via: Ups Safety Rating: cUL Chain: 36`` Wire: 95.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Ceiling Light UPC: 783927118439 Category: Ceiling Lights Glass: White Marble Shipped Via: Ups Safety Rating: cUL Chain: 36`` Wire: 95.5``

Suppliers

Company
Product
Description
Supplier Links
3763AP Mid. Chandeliers-Glass Up - 761323 - Capital Lighting, Inc.
Columbus, OH, USA
3763AP Mid. Chandeliers-Glass Up
761323
3763AP Mid. Chandeliers-Glass Up 761323
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Ceiling Light UPC: 783927118439 Category: Ceiling Lights Glass: White Marble Shipped Via: Ups Safety Rating: cUL Chain: 36`` Wire: 95.5``

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 12
Product Name: Three Light Ceiling Light
UPC: 783927118439
Category: Ceiling Lights
Glass: White Marble
Shipped Via: Ups
Safety Rating: cUL
Chain: 36``
Wire: 95.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761323
Product Name 3763AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details