Capital Lighting, Inc. 3502NI Pendants-Bowl Style 761313

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130172 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130172 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
3502NI Pendants-Bowl Style - 761313 - Capital Lighting, Inc.
Columbus, OH, USA
3502NI Pendants-Bowl Style
761313
3502NI Pendants-Bowl Style 761313
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927130172 Category: Inverted Pendant Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Inverted Pendant
UPC: 783927130172
Category: Inverted Pendant
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761313
Product Name 3502NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details