Capital Lighting, Inc. 70228BBZ Lamps-Table Lamps 761265

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 8 Product Name: Two Light Desk Lamp UPC: 038463002842 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 8 Product Name: Two Light Desk Lamp UPC: 038463002842 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70228BBZ Lamps-Table Lamps - 761265 - Capital Lighting, Inc.
Columbus, OH, USA
70228BBZ Lamps-Table Lamps
761265
70228BBZ Lamps-Table Lamps 761265
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Weight: 8 Product Name: Two Light Desk Lamp UPC: 038463002842 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Weight: 8
Product Name: Two Light Desk Lamp
UPC: 038463002842
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761265
Product Name 70228BBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details