Capital Lighting, Inc. 8406TZ Semi-Flush Mts.-Bowl Style 761259

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927128476 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927128476 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8406TZ Semi-Flush Mts.-Bowl Style - 761259 - Capital Lighting, Inc.
Columbus, OH, USA
8406TZ Semi-Flush Mts.-Bowl Style
761259
8406TZ Semi-Flush Mts.-Bowl Style 761259
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927128476 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927128476
Category: Semi-Flush
Glass: Etched sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761259
Product Name 8406TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details