Capital Lighting, Inc. 8653TZ Flush Mounts-Bowl Style 761258

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132800 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132800 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8653TZ Flush Mounts-Bowl Style - 761258 - Capital Lighting, Inc.
Columbus, OH, USA
8653TZ Flush Mounts-Bowl Style
761258
8653TZ Flush Mounts-Bowl Style 761258
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132800 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927132800
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761258
Product Name 8653TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details