Capital Lighting, Inc. 8414TZG Flush Mounts-Bowl Style 761257

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 783927119900 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 783927119900 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8414TZG Flush Mounts-Bowl Style - 761257 - Capital Lighting, Inc.
Columbus, OH, USA
8414TZG Flush Mounts-Bowl Style
761257
8414TZG Flush Mounts-Bowl Style 761257
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 783927119900 Category: Flush Mount Incandescent Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 10
Product Name: Two Light Flush Mount
UPC: 783927119900
Category: Flush Mount Incandescent
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761257
Product Name 8414TZG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details