Capital Lighting, Inc. 8653PB Flush Mounts-Bowl Style 761255

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132794 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132794 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8653PB Flush Mounts-Bowl Style - 761255 - Capital Lighting, Inc.
Columbus, OH, USA
8653PB Flush Mounts-Bowl Style
761255
8653PB Flush Mounts-Bowl Style 761255
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2 Product Name: Two Light Flush Mount UPC: 783927132794 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927132794
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761255
Product Name 8653PB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details