Capital Lighting, Inc. 8010WH Flush Mounts-Bowl Style 761247

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Light UPC: 783927801096 Category: Ceiling Lights Glass: White satin etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Light UPC: 783927801096 Category: Ceiling Lights Glass: White satin etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8010WH Flush Mounts-Bowl Style - 761247 - Capital Lighting, Inc.
Columbus, OH, USA
8010WH Flush Mounts-Bowl Style
761247
8010WH Flush Mounts-Bowl Style 761247
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Ceiling Light UPC: 783927801096 Category: Ceiling Lights Glass: White satin etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Ceiling Light
UPC: 783927801096
Category: Ceiling Lights
Glass: White satin etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761247
Product Name 8010WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details