Capital Lighting, Inc. 8101NI Flush Mounts-Bowl Style 761240

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927024938 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927024938 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8101NI Flush Mounts-Bowl Style - 761240 - Capital Lighting, Inc.
Columbus, OH, USA
8101NI Flush Mounts-Bowl Style
761240
8101NI Flush Mounts-Bowl Style 761240
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927024938 Category: Flush Mount Incandescent Glass: White Clip-On Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 1.3
Product Name: One Light Flush Mount
UPC: 783927024938
Category: Flush Mount Incandescent
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761240
Product Name 8101NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details