Capital Lighting, Inc. 8405TZ Semi-Flush Mts.-Bowl Style 761222

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 5.3 Product Name: Two Light Semi Flush UPC: 783927122023 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 5.3 Product Name: Two Light Semi Flush UPC: 783927122023 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8405TZ Semi-Flush Mts.-Bowl Style - 761222 - Capital Lighting, Inc.
Columbus, OH, USA
8405TZ Semi-Flush Mts.-Bowl Style
761222
8405TZ Semi-Flush Mts.-Bowl Style 761222
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 5.3 Product Name: Two Light Semi Flush UPC: 783927122023 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 5.3
Product Name: Two Light Semi Flush
UPC: 783927122023
Category: Semi-Flush
Glass: Etched sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761222
Product Name 8405TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details