Capital Lighting, Inc. 6052AZ Exterior -Spot Lights 761183

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927605229 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927605229 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6052AZ Exterior -Spot Lights - 761183 - Capital Lighting, Inc.
Columbus, OH, USA
6052AZ Exterior -Spot Lights
761183
6052AZ Exterior -Spot Lights 761183
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Product Name: Two Light Outdoor Fixture UPC: 783927605229 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Architectural Bronze
Product Name: Two Light Outdoor Fixture
UPC: 783927605229
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761183
Product Name 6052AZ Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details