Capital Lighting, Inc. 5241AP Bathroom Fixtures-Four Lights 761136

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7.6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927129503 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7.6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927129503 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5241AP Bathroom Fixtures-Four Lights - 761136 - Capital Lighting, Inc.
Columbus, OH, USA
5241AP Bathroom Fixtures-Four Lights
761136
5241AP Bathroom Fixtures-Four Lights 761136
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Length 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7.6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927129503 Category: Wall Mounted Bath Fixture Glass: White Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.50
Length 7.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 7.6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927129503
Category: Wall Mounted Bath Fixture
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761136
Product Name 5241AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details