Capital Lighting, Inc. 6205CH Bathroom Fixtures-Four Lights 761078

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927119740 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927119740 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6205CH Bathroom Fixtures-Four Lights - 761078 - Capital Lighting, Inc.
Columbus, OH, USA
6205CH Bathroom Fixtures-Four Lights
761078
6205CH Bathroom Fixtures-Four Lights 761078
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927119740 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 9.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927119740
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761078
Product Name 6205CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details