Capital Lighting, Inc. 9359LD Exterior -Wall Mount 761032

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120111 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120111 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9359LD Exterior -Wall Mount - 761032 - Capital Lighting, Inc.
Columbus, OH, USA
9359LD Exterior -Wall Mount
761032
9359LD Exterior -Wall Mount 761032
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120111 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Londonderry
Product Name: Four Light Outdoor Fixture
UPC: 783927120111
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761032
Product Name 9359LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details