Capital Lighting, Inc. 9357LD Exterior -Wall Mount 761031

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Londonderry Weight: 17.6 Product Name: Two Light Outdoor Fixture UPC: 783927120098 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Londonderry Weight: 17.6 Product Name: Two Light Outdoor Fixture UPC: 783927120098 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9357LD Exterior -Wall Mount - 761031 - Capital Lighting, Inc.
Columbus, OH, USA
9357LD Exterior -Wall Mount
761031
9357LD Exterior -Wall Mount 761031
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Londonderry Weight: 17.6 Product Name: Two Light Outdoor Fixture UPC: 783927120098 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Londonderry
Weight: 17.6
Product Name: Two Light Outdoor Fixture
UPC: 783927120098
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761031
Product Name 9357LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details