Capital Lighting, Inc. 9367AGZ Exterior -Wall Mount 761017

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134002 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134002 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9367AGZ Exterior -Wall Mount - 761017 - Capital Lighting, Inc.
Columbus, OH, USA
9367AGZ Exterior -Wall Mount
761017
9367AGZ Exterior -Wall Mount 761017
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134002 Category: Outdoor Wall Bracket Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927134002
Category: Outdoor Wall Bracket
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761017
Product Name 9367AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details