Capital Lighting, Inc. 9429OZ Exterior -Wall Mount 761007

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.13 Product Name: One Light Outdoor Fixture UPC: 783927130677 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.13 Product Name: One Light Outdoor Fixture UPC: 783927130677 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9429OZ Exterior -Wall Mount - 761007 - Capital Lighting, Inc.
Columbus, OH, USA
9429OZ Exterior -Wall Mount
761007
9429OZ Exterior -Wall Mount 761007
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 8.13 Product Name: One Light Outdoor Fixture UPC: 783927130677 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 8.13
Product Name: One Light Outdoor Fixture
UPC: 783927130677
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761007
Product Name 9429OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details