Capital Lighting, Inc. 9168PD Exterior -Hanging 760915

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Outdoor Hanging Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Outdoor Hanging Lantern

Suppliers

Company
Product
Description
Supplier Links
9168PD Exterior -Hanging - 760915 - Capital Lighting, Inc.
Columbus, OH, USA
9168PD Exterior -Hanging
760915
9168PD Exterior -Hanging 760915
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.25 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Outdoor Hanging Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: Three Light Outdoor Hanging Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760915
Product Name 9168PD Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details