Capital Lighting, Inc. F608159 Exterior -Ceiling Mount 760893

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.8 Product Name: One Light Ceiling UPC: 742546028796 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.8 Product Name: One Light Ceiling UPC: 742546028796 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F608159 Exterior -Ceiling Mount - 760893 - Capital Lighting, Inc.
Columbus, OH, USA
F608159 Exterior -Ceiling Mount
760893
F608159 Exterior -Ceiling Mount 760893
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Weight: 1.8 Product Name: One Light Ceiling UPC: 742546028796 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 6.62
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Weight: 1.8
Product Name: One Light Ceiling
UPC: 742546028796
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760893
Product Name F608159 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details