Capital Lighting, Inc. F614136 Flush Mounts-Bowl Style 760879

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.02 Product Name: Three Light Ceiling UPC: 742546028994 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.02 Product Name: Three Light Ceiling UPC: 742546028994 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F614136 Flush Mounts-Bowl Style - 760879 - Capital Lighting, Inc.
Columbus, OH, USA
F614136 Flush Mounts-Bowl Style
760879
F614136 Flush Mounts-Bowl Style 760879
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.02 Product Name: Three Light Ceiling UPC: 742546028994 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9.02
Product Name: Three Light Ceiling
UPC: 742546028994
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760879
Product Name F614136 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details