Capital Lighting, Inc. F849819 Exterior -Wall Mount 760867

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029410 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029410 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849819 Exterior -Wall Mount - 760867 - Capital Lighting, Inc.
Columbus, OH, USA
F849819 Exterior -Wall Mount
760867
F849819 Exterior -Wall Mount 760867
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.64 Product Name: One Light Outdoor Wall UPC: 742546029410 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.64
Product Name: One Light Outdoor Wall
UPC: 742546029410
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760867
Product Name F849819 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details