Capital Lighting, Inc. F849941 Exterior -Wall Mount 760864

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029441 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029441 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849941 Exterior -Wall Mount - 760864 - Capital Lighting, Inc.
Columbus, OH, USA
F849941 Exterior -Wall Mount
760864
F849941 Exterior -Wall Mount 760864
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.75 Product Name: One Light Outdoor Wall UPC: 742546029441 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vista Silver
Weight: 2.75
Product Name: One Light Outdoor Wall
UPC: 742546029441
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760864
Product Name F849941 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details